Capital Lighting, Inc. 99017 Flush Mounts-Bowl Style 472884

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99017 Flush Mounts-Bowl Style - 472884 - Capital Lighting, Inc.
Columbus, OH, USA
99017 Flush Mounts-Bowl Style
472884
99017 Flush Mounts-Bowl Style 472884
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472884
Product Name 99017 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details