Capital Lighting, Inc. 83010 Mini Pendants-Cable 472872

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
83010 Mini Pendants-Cable - 472872 - Capital Lighting, Inc.
Columbus, OH, USA
83010 Mini Pendants-Cable
472872
83010 Mini Pendants-Cable 472872
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472872
Product Name 83010 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details