Capital Lighting, Inc. 82887 Island/Pool Table-4 Light + 472871

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82887 Island/Pool Table-4 Light + - 472871 - Capital Lighting, Inc.
Columbus, OH, USA
82887 Island/Pool Table-4 Light +
472871
82887 Island/Pool Table-4 Light + 472871
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Pewter
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472871
Product Name 82887 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details