Capital Lighting, Inc. 98741 Pendants-Glass Down 472805

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 51.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 51.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98741 Pendants-Glass Down - 472805 - Capital Lighting, Inc.
Columbus, OH, USA
98741 Pendants-Glass Down
472805
98741 Pendants-Glass Down 472805
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 51.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 51.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472805
Product Name 98741 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details