Capital Lighting, Inc. 42104/1 Exterior -Post/Pier Head 472767

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 12 Product Name: One Light Outdoor Post Light Light UPC: 748119421049 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 12 Product Name: One Light Outdoor Post Light Light UPC: 748119421049 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42104/1 Exterior -Post/Pier Head - 472767 - Capital Lighting, Inc.
Columbus, OH, USA
42104/1 Exterior -Post/Pier Head
472767
42104/1 Exterior -Post/Pier Head 472767
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 12 Product Name: One Light Outdoor Post Light Light UPC: 748119421049 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 12
Product Name: One Light Outdoor Post Light Light
UPC: 748119421049
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472767
Product Name 42104/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details