Capital Lighting, Inc. 426-1CN Sconces-Pocket 472766

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Canary Wall Sconce UPC: 748119426266 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Canary Wall Sconce UPC: 748119426266 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
426-1CN Sconces-Pocket - 472766 - Capital Lighting, Inc.
Columbus, OH, USA
426-1CN Sconces-Pocket
472766
426-1CN Sconces-Pocket 472766
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Canary Wall Sconce UPC: 748119426266 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Wall Bracket Canary Wall Sconce
UPC: 748119426266
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472766
Product Name 426-1CN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details