Capital Lighting, Inc. 42071/1 Sconces-Single Glass 472747

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Wall Sconce UPC: 748119420714 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Wall Sconce UPC: 748119420714 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42071/1 Sconces-Single Glass - 472747 - Capital Lighting, Inc.
Columbus, OH, USA
42071/1 Sconces-Single Glass
472747
42071/1 Sconces-Single Glass 472747
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Wall Sconce UPC: 748119420714 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 7
Product Name: One Light Wall Sconce
UPC: 748119420714
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472747
Product Name 42071/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details