Capital Lighting, Inc. 551-1MD Mini Pendants-Cable 472715

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119551630 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119551630 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
551-1MD Mini Pendants-Cable - 472715 - Capital Lighting, Inc.
Columbus, OH, USA
551-1MD Mini Pendants-Cable
472715
551-1MD Mini Pendants-Cable 472715
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119551630 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 748119551630
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472715
Product Name 551-1MD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details