Capital Lighting, Inc. 81918 Pendants-Bowl Style 472525

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cinnamon Coffee Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cinnamon Coffee Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81918 Pendants-Bowl Style - 472525 - Capital Lighting, Inc.
Columbus, OH, USA
81918 Pendants-Bowl Style
472525
81918 Pendants-Bowl Style 472525
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cinnamon Coffee Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 60.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Cinnamon Coffee
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472525
Product Name 81918 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details