Capital Lighting, Inc. 30096 Pendants-Other 472438

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30096 Pendants-Other - 472438 - Capital Lighting, Inc.
Columbus, OH, USA
30096 Pendants-Other
472438
30096 Pendants-Other 472438
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472438
Product Name 30096 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details