Capital Lighting, Inc. 48019 Lamps-Accent Lamps 472375

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
48019 Lamps-Accent Lamps - 472375 - Capital Lighting, Inc.
Columbus, OH, USA
48019 Lamps-Accent Lamps
472375
48019 Lamps-Accent Lamps 472375
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 7 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 7
Finish: Bronze
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472375
Product Name 48019 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details