Capital Lighting, Inc. 50119 Mini Pendants-Chain 472354

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50119 Mini Pendants-Chain - 472354 - Capital Lighting, Inc.
Columbus, OH, USA
50119 Mini Pendants-Chain
472354
50119 Mini Pendants-Chain 472354
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zasdy Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Zasdy
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472354
Product Name 50119 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details