Capital Lighting, Inc. 73545 Landscape Ltg.-Path & Spread 472280

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Brown Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Brown Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
73545 Landscape Ltg.-Path & Spread - 472280 - Capital Lighting, Inc.
Columbus, OH, USA
73545 Landscape Ltg.-Path & Spread
472280
73545 Landscape Ltg.-Path & Spread 472280
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 21.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Brown Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 21.00
Bulb
Type: G4 Halo
Qty: 1
Wattage: 20
Finish: Brown
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472280
Product Name 73545 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details