PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 50.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 472269 |
| Product Name | 68546 Pendants-Other |
| Application | Residential |