Capital Lighting, Inc. 68164 Sconces-Pocket 472246

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68164 Sconces-Pocket - 472246 - Capital Lighting, Inc.
Columbus, OH, USA
68164 Sconces-Pocket
472246
68164 Sconces-Pocket 472246
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Steel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Steel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472246
Product Name 68164 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details