Capital Lighting, Inc. 50633 Sconces-Single Glass 472191

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50633 Sconces-Single Glass - 472191 - Capital Lighting, Inc.
Columbus, OH, USA
50633 Sconces-Single Glass
472191
50633 Sconces-Single Glass 472191
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472191
Product Name 50633 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details