Capital Lighting, Inc. 67330 Mid. Chandeliers-Glass Down 472085

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67330 Mid. Chandeliers-Glass Down - 472085 - Capital Lighting, Inc.
Columbus, OH, USA
67330 Mid. Chandeliers-Glass Down
472085
67330 Mid. Chandeliers-Glass Down 472085
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 48.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472085
Product Name 67330 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details