Capital Lighting, Inc. 51885 Semi-Flush Mts.-Bowl Style 472073

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sedona Spirit/Amber Ring Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sedona Spirit/Amber Ring Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51885 Semi-Flush Mts.-Bowl Style - 472073 - Capital Lighting, Inc.
Columbus, OH, USA
51885 Semi-Flush Mts.-Bowl Style
472073
51885 Semi-Flush Mts.-Bowl Style 472073
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sedona Spirit/Amber Ring Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sedona Spirit/Amber Ring
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472073
Product Name 51885 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details