Capital Lighting, Inc. 65090 Bathroom Fixtures-Two Lights 472063

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: G9 Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: G9 Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
65090 Bathroom Fixtures-Two Lights - 472063 - Capital Lighting, Inc.
Columbus, OH, USA
65090 Bathroom Fixtures-Two Lights
472063
65090 Bathroom Fixtures-Two Lights 472063
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: G9 Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Bulb
Type: G9 Halo
Qty: 2
Wattage: 25
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472063
Product Name 65090 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details