Capital Lighting, Inc. 65485 Large Chandeliers-Glass Shade 472036

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 68.00 Bulb Type: Medium Qty: 24 Wattage: 100 Finish: Black Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 68.00 Bulb Type: Medium Qty: 24 Wattage: 100 Finish: Black Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65485 Large Chandeliers-Glass Shade - 472036 - Capital Lighting, Inc.
Columbus, OH, USA
65485 Large Chandeliers-Glass Shade
472036
65485 Large Chandeliers-Glass Shade 472036
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 68.00 Bulb Type: Medium Qty: 24 Wattage: 100 Finish: Black Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 68.00
Bulb
Type: Medium
Qty: 24
Wattage: 100
Finish: Black
Product Name: 24 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472036
Product Name 65485 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details