Capital Lighting, Inc. 66249 Island/Pool Table-4 Light + 472027

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66249 Island/Pool Table-4 Light + - 472027 - Capital Lighting, Inc.
Columbus, OH, USA
66249 Island/Pool Table-4 Light +
472027
66249 Island/Pool Table-4 Light + 472027
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472027
Product Name 66249 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details