Capital Lighting, Inc. 20097FTSN Large Chandeliers-Glass Shade 471818

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209054264 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209054264 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20097FTSN Large Chandeliers-Glass Shade - 471818 - Capital Lighting, Inc.
Columbus, OH, USA
20097FTSN Large Chandeliers-Glass Shade
471818
20097FTSN Large Chandeliers-Glass Shade 471818
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209054264 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Satin Nickel
Weight: 55.64
Product Name: Five Light Chandelier
UPC: 783209054264
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471818
Product Name 20097FTSN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details