Capital Lighting, Inc. 24100CFGF Flush Mounts-Bowl Style 471803

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Fawn Weight: 4.56 Product Name: Two Light Flush Mount UPC: 783209054349 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Fawn Weight: 4.56 Product Name: Two Light Flush Mount UPC: 783209054349 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24100CFGF Flush Mounts-Bowl Style - 471803 - Capital Lighting, Inc.
Columbus, OH, USA
24100CFGF Flush Mounts-Bowl Style
471803
24100CFGF Flush Mounts-Bowl Style 471803
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Fawn Weight: 4.56 Product Name: Two Light Flush Mount UPC: 783209054349 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Fawn
Weight: 4.56
Product Name: Two Light Flush Mount
UPC: 783209054349
Category: Flush Mount
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471803
Product Name 24100CFGF Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details