Capital Lighting, Inc. 24103CFGF Pendants-Bowl Style 471802

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Fawn Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054370 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Fawn Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054370 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24103CFGF Pendants-Bowl Style - 471802 - Capital Lighting, Inc.
Columbus, OH, USA
24103CFGF Pendants-Bowl Style
471802
24103CFGF Pendants-Bowl Style 471802
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Fawn Weight: 8.91 Product Name: Three Light Invert Bowl Pendant UPC: 783209054370 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Fawn
Weight: 8.91
Product Name: Three Light Invert Bowl Pendant
UPC: 783209054370
Category: Invert Bowl Pendant
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471802
Product Name 24103CFGF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details