Capital Lighting, Inc. 60-1428 Mini Pendants-Rod 471777

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Mini Pendant UPC: 045923614286 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Mini Pendant UPC: 045923614286 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1428 Mini Pendants-Rod - 471777 - Capital Lighting, Inc.
Columbus, OH, USA
60-1428 Mini Pendants-Rod
471777
60-1428 Mini Pendants-Rod 471777
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Mini Pendant UPC: 045923614286 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Mini Pendant
UPC: 045923614286
Category: Mini Pendants
Glass: Toffee Crunch
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471777
Product Name 60-1428 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details