Capital Lighting, Inc. 60-1443 Mid. Chandeliers-Drum Shades 471749

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ledgestone Product Name: Nine Light Chandelier UPC: 045923614439 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ledgestone Product Name: Nine Light Chandelier UPC: 045923614439 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1443 Mid. Chandeliers-Drum Shades - 471749 - Capital Lighting, Inc.
Columbus, OH, USA
60-1443 Mid. Chandeliers-Drum Shades
471749
60-1443 Mid. Chandeliers-Drum Shades 471749
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ledgestone Product Name: Nine Light Chandelier UPC: 045923614439 Category: Chandeliers Glass: Carmel Fabric shades Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Ledgestone
Product Name: Nine Light Chandelier
UPC: 045923614439
Category: Chandeliers
Glass: Carmel Fabric shades
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471749
Product Name 60-1443 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details