Capital Lighting, Inc. 60-1447 Mini Pendants-Drum Shades 471743

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Mini Pendant UPC: 045923614477 Category: Mini Pendants Glass: Carmel Fabric shade Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Mini Pendant UPC: 045923614477 Category: Mini Pendants Glass: Carmel Fabric shade Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1447 Mini Pendants-Drum Shades - 471743 - Capital Lighting, Inc.
Columbus, OH, USA
60-1447 Mini Pendants-Drum Shades
471743
60-1447 Mini Pendants-Drum Shades 471743
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Mini Pendant UPC: 045923614477 Category: Mini Pendants Glass: Carmel Fabric shade Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 50.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ledgestone
Product Name: One Light Mini Pendant
UPC: 045923614477
Category: Mini Pendants
Glass: Carmel Fabric shade
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471743
Product Name 60-1447 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details