Capital Lighting, Inc. 60-1527 Mini Pendants-Chain 471726

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Mini Pendant UPC: 045923615276 Category: Mini Pendants Glass: Art Nouveau Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Mini Pendant UPC: 045923615276 Category: Mini Pendants Glass: Art Nouveau Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1527 Mini Pendants-Chain - 471726 - Capital Lighting, Inc.
Columbus, OH, USA
60-1527 Mini Pendants-Chain
471726
60-1527 Mini Pendants-Chain 471726
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 17.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Mini Pendant UPC: 045923615276 Category: Mini Pendants Glass: Art Nouveau Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 17.87
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Gold
Product Name: One Light Mini Pendant
UPC: 045923615276
Category: Mini Pendants
Glass: Art Nouveau
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471726
Product Name 60-1527 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details