Capital Lighting, Inc. 60-1809 Pendants-Bowl Style 471669

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923618093 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923618093 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1809 Pendants-Bowl Style - 471669 - Capital Lighting, Inc.
Columbus, OH, USA
60-1809 Pendants-Bowl Style
471669
60-1809 Pendants-Bowl Style 471669
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923618093 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923618093
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471669
Product Name 60-1809 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details