Capital Lighting, Inc. 60-1847 Semi-Flush Mts.-Bowl Style 471602

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Semi-Flush UPC: 045923618475 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Semi-Flush UPC: 045923618475 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1847 Semi-Flush Mts.-Bowl Style - 471602 - Capital Lighting, Inc.
Columbus, OH, USA
60-1847 Semi-Flush Mts.-Bowl Style
471602
60-1847 Semi-Flush Mts.-Bowl Style 471602
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Semi-Flush UPC: 045923618475 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Three Light Semi-Flush
UPC: 045923618475
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471602
Product Name 60-1847 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details