Capital Lighting, Inc. 50526-BS/CLM Mini Pendants-3 Light Cluster 471598

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594015584 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594015584 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
50526-BS/CLM Mini Pendants-3 Light Cluster - 471598 - Capital Lighting, Inc.
Columbus, OH, USA
50526-BS/CLM Mini Pendants-3 Light Cluster
471598
50526-BS/CLM Mini Pendants-3 Light Cluster 471598
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594015584 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Length 20.00
Bulb
Type: MR16
Qty: 3
Wattage: 35
Finish: Brushed Steel
Product Name: Three Light Pendant
UPC: 641594015584
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471598
Product Name 50526-BS/CLM Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details