Capital Lighting, Inc. 55505-CH Semi-Flush Mts.-Other 471564

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018165 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018165 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
55505-CH Semi-Flush Mts.-Other - 471564 - Capital Lighting, Inc.
Columbus, OH, USA
55505-CH Semi-Flush Mts.-Other
471564
55505-CH Semi-Flush Mts.-Other 471564
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 10 Finish: Chrome Product Name: Ten Light Semi Flush UPC: 641594018165 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 10
Wattage: 10
Finish: Chrome
Product Name: Ten Light Semi Flush
UPC: 641594018165
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471564
Product Name 55505-CH Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details