Capital Lighting, Inc. 60-1589 Mini Pendants-Chain 471498

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Mini Pendant UPC: 045923615894 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Mini Pendant UPC: 045923615894 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1589 Mini Pendants-Chain - 471498 - Capital Lighting, Inc.
Columbus, OH, USA
60-1589 Mini Pendants-Chain
471498
60-1589 Mini Pendants-Chain 471498
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Mini Pendant UPC: 045923615894 Category: Mini Pendants Glass: Amber Bisque Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Plum Bronze
Product Name: One Light Mini Pendant
UPC: 045923615894
Category: Mini Pendants
Glass: Amber Bisque
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471498
Product Name 60-1589 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details