Capital Lighting, Inc. 60-1628 Mini Pendants-Rod 471466

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 53.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923616280 Category: Mini Pendants Glass: Tangerine Peel Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 53.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923616280 Category: Mini Pendants Glass: Tangerine Peel Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1628 Mini Pendants-Rod - 471466 - Capital Lighting, Inc.
Columbus, OH, USA
60-1628 Mini Pendants-Rod
471466
60-1628 Mini Pendants-Rod 471466
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 53.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923616280 Category: Mini Pendants Glass: Tangerine Peel Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.37
Height: 53.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Mini Pendant
UPC: 045923616280
Category: Mini Pendants
Glass: Tangerine Peel
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471466
Product Name 60-1628 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details