Capital Lighting, Inc. 60-1631 Sconces-Single Glass 471461

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923616310 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923616310 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1631 Sconces-Single Glass - 471461 - Capital Lighting, Inc.
Columbus, OH, USA
60-1631 Sconces-Single Glass
471461
60-1631 Sconces-Single Glass 471461
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923616310 Category: Vanity Glass: Tangerine Peel Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Vanity
UPC: 045923616310
Category: Vanity
Glass: Tangerine Peel
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471461
Product Name 60-1631 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details