Capital Lighting, Inc. 60-1746 Flush Mounts-Bowl Style 471457

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923617461 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923617461 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1746 Flush Mounts-Bowl Style - 471457 - Capital Lighting, Inc.
Columbus, OH, USA
60-1746 Flush Mounts-Bowl Style
471457
60-1746 Flush Mounts-Bowl Style 471457
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923617461 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Three Light Flush Dome
UPC: 045923617461
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471457
Product Name 60-1746 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details