Capital Lighting, Inc. 60-1738 Pendants-Bowl Style 471427

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Pendant UPC: 045923617386 Category: Pendants Glass: Toasted Honey Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Pendant UPC: 045923617386 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1738 Pendants-Bowl Style - 471427 - Capital Lighting, Inc.
Columbus, OH, USA
60-1738 Pendants-Bowl Style
471427
60-1738 Pendants-Bowl Style 471427
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Pendant UPC: 045923617386 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mountain Lodge
Product Name: Three Light Pendant
UPC: 045923617386
Category: Pendants
Glass: Toasted Honey
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471427
Product Name 60-1738 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details