Capital Lighting, Inc. 60-2024 Exterior -Ceiling Mount 471379

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Greystone Product Name: Two Light Flush Dome UPC: 045923620249 Category: Flush Dome Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Greystone Product Name: Two Light Flush Dome UPC: 045923620249 Category: Flush Dome Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2024 Exterior -Ceiling Mount - 471379 - Capital Lighting, Inc.
Columbus, OH, USA
60-2024 Exterior -Ceiling Mount
471379
60-2024 Exterior -Ceiling Mount 471379
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Greystone Product Name: Two Light Flush Dome UPC: 045923620249 Category: Flush Dome Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Greystone
Product Name: Two Light Flush Dome
UPC: 045923620249
Category: Flush Dome
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471379
Product Name 60-2024 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details