Capital Lighting, Inc. 60-2056 Exterior -Wall Mount 471368

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lantern UPC: 045923620560 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lantern UPC: 045923620560 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2056 Exterior -Wall Mount - 471368 - Capital Lighting, Inc.
Columbus, OH, USA
60-2056 Exterior -Wall Mount
471368
60-2056 Exterior -Wall Mount 471368
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lantern UPC: 045923620560 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Plum Bronze
Product Name: One Light Wall Lantern
UPC: 045923620560
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471368
Product Name 60-2056 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details