Capital Lighting, Inc. 60-2048 Exterior -Hanging 471367

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Hanging Lantern UPC: 045923620485 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Hanging Lantern UPC: 045923620485 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2048 Exterior -Hanging - 471367 - Capital Lighting, Inc.
Columbus, OH, USA
60-2048 Exterior -Hanging
471367
60-2048 Exterior -Hanging 471367
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Hanging Lantern UPC: 045923620485 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 17.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Hanging Lantern
UPC: 045923620485
Category: Hanging Lanterns
Glass: Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471367
Product Name 60-2048 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details