Capital Lighting, Inc. 49-12 Sconces-Double Candle 471350

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648821 Category: Interior Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648821 Category: Interior Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
49-12 Sconces-Double Candle - 471350 - Capital Lighting, Inc.
Columbus, OH, USA
49-12 Sconces-Double Candle
471350
49-12 Sconces-Double Candle 471350
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tivoli Silver Product Name: Two Light Wall Sconce UPC: 782042648821 Category: Interior Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Tivoli Silver
Product Name: Two Light Wall Sconce
UPC: 782042648821
Category: Interior
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471350
Product Name 49-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details