Capital Lighting, Inc. 60-2066 Exterior -Wall Mount 471338

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620669 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620669 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2066 Exterior -Wall Mount - 471338 - Capital Lighting, Inc.
Columbus, OH, USA
60-2066 Exterior -Wall Mount
471338
60-2066 Exterior -Wall Mount 471338
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620669 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burlwood
Product Name: One Light Wall Lantern
UPC: 045923620669
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471338
Product Name 60-2066 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details