Capital Lighting, Inc. 23904-CH/OPL Bathroom Fixtures-Four Lights 471266

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23904-CH/OPL Bathroom Fixtures-Four Lights - 471266 - Capital Lighting, Inc.
Columbus, OH, USA
23904-CH/OPL Bathroom Fixtures-Four Lights
471266
23904-CH/OPL Bathroom Fixtures-Four Lights 471266
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Wall Fixture Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Wall Fixture
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471266
Product Name 23904-CH/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details