Capital Lighting, Inc. 67-012 Large Chandeliers-Glass Shade 471177

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moritz Bronze Product Name: 12 Light Chandelier UPC: 782042895478 Category: Interior Glass: Tea Stain
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moritz Bronze Product Name: 12 Light Chandelier UPC: 782042895478 Category: Interior Glass: Tea Stain

Suppliers

Company
Product
Description
Supplier Links
67-012 Large Chandeliers-Glass Shade - 471177 - Capital Lighting, Inc.
Columbus, OH, USA
67-012 Large Chandeliers-Glass Shade
471177
67-012 Large Chandeliers-Glass Shade 471177
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moritz Bronze Product Name: 12 Light Chandelier UPC: 782042895478 Category: Interior Glass: Tea Stain

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Moritz Bronze
Product Name: 12 Light Chandelier
UPC: 782042895478
Category: Interior
Glass: Tea Stain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471177
Product Name 67-012 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details