Capital Lighting, Inc. 1471/2 Bathroom Fixtures-Two Lights 471162

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119147123 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119147123 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1471/2 Bathroom Fixtures-Two Lights - 471162 - Capital Lighting, Inc.
Columbus, OH, USA
1471/2 Bathroom Fixtures-Two Lights
471162
1471/2 Bathroom Fixtures-Two Lights 471162
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119147123 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 8
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 748119147123
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471162
Product Name 1471/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details