Capital Lighting, Inc. 20441-BS/OPL Sconces-Single Glass 471025

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075083 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075083 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20441-BS/OPL Sconces-Single Glass - 471025 - Capital Lighting, Inc.
Columbus, OH, USA
20441-BS/OPL Sconces-Single Glass
471025
20441-BS/OPL Sconces-Single Glass 471025
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075083 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594075083
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471025
Product Name 20441-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details