Capital Lighting, Inc. 101821 Island/Pool Table-4 Light + 470362

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
101821 Island/Pool Table-4 Light + - 470362 - Capital Lighting, Inc.
Columbus, OH, USA
101821 Island/Pool Table-4 Light +
470362
101821 Island/Pool Table-4 Light + 470362
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470362
Product Name 101821 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details