Capital Lighting, Inc. 102745 Island/Pool Table-2 Light Bar 470326

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
102745 Island/Pool Table-2 Light Bar - 470326 - Capital Lighting, Inc.
Columbus, OH, USA
102745 Island/Pool Table-2 Light Bar
470326
102745 Island/Pool Table-2 Light Bar 470326
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 470326
Product Name 102745 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details