Capital Lighting, Inc. B3002FBZ Sconces-Double Glass 459946

Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Bath UPC: 782042951686 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Bath UPC: 782042951686 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B3002FBZ Sconces-Double Glass - 459946 - Capital Lighting, Inc.
Columbus, OH, USA
B3002FBZ Sconces-Double Glass
459946
B3002FBZ Sconces-Double Glass 459946
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Bath UPC: 782042951686 Category: Interior

PRODUCT DETAILS / SPECS
Height: 4.63
Length 4.63
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Federal Bronze
Product Name: Two Light Bath
UPC: 782042951686
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459946
Product Name B3002FBZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details