Capital Lighting, Inc. B5002CB Exterior -Wall Mount 459909

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Campanile Bronze Product Name: Two Light Wall Lantern UPC: 782042977556 Category: Exterior Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Campanile Bronze Product Name: Two Light Wall Lantern UPC: 782042977556 Category: Exterior Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
B5002CB Exterior -Wall Mount - 459909 - Capital Lighting, Inc.
Columbus, OH, USA
B5002CB Exterior -Wall Mount
459909
B5002CB Exterior -Wall Mount 459909
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Campanile Bronze Product Name: Two Light Wall Lantern UPC: 782042977556 Category: Exterior Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.25
Extension: 13.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Campanile Bronze
Product Name: Two Light Wall Lantern
UPC: 782042977556
Category: Exterior
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459909
Product Name B5002CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details